The MAX8940 is a low-noise, low-dropout linear regulator designed to deliver up to 120mA continuous output current with a dropout voltage of 120mV at full load. It is available in a 5-pin SC70 package and is preset to either 2.8V or 3.0V output. The regulator operates with a 1µF ceramic output capacitor for stability across all loads, maintains a ground current of 40µA, and achieves 25µVRMS output noise and 45dB PSRR at 100kHz. It includes overcurrent and thermal protection, shuts down to below 1µA, and supports input voltages from 2.8V to 6V. The device is specified for operation from -40°C to +85°C and is RoHS-compliant.
IC REG LINEAR 3V 120MA SC70-5 Product overview: MAX8940EXK30+T from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 120MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 120MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8940EXK30+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8940EXK30+T |
| Product Name | 3V 120MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3 volts |
| IOUT | 0.1200 amps |