The MAX8883EUTGG is a dual, low-noise, low-dropout linear regulator in a 6-pin SOT23 package, designed to provide up to 160mA continuous output current from each of two independent LDOs. It operates from a 2.5V to 6.5V input supply and maintains a dropout voltage of 72mV at an 80mA load. Each regulator has an output voltage of 3.0V, a 40µVRMS output noise rating, and a 62dB PSRR at 100Hz. The device features independent shutdown controls, 165µA supply current during operation, and thermal and short-circuit protection. It is rated for operation from -40°C to +85°C.
IC REG LINEAR LDO Product overview: MAX8883EUTGG from Analog Devices Inc./Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8883EUTGG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8883EUTGG |
| Product Name | LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | 3.3 volts |
| IOUT | 0.1600 amps |