The MAX8875 is a 150mA low-dropout linear regulator with a power-OK output, designed for battery-powered portable devices. It operates from a 2.5V to 6.5V input and provides preset output voltages including 2.5V, with ±1% accuracy. The device features an 85µA no-load supply current, 110mV dropout at 100mA, and 165mV dropout at 150mA. It comes in a miniature 5-pin SOT23 package and requires a 1µF ceramic output capacitor. Additional features include 1µA max shutdown current, thermal shutdown, short-circuit protection, and reverse-battery protection. The power-OK output indicates when the output is out of regulation.
IC REG LINEAR 2.5V 150MA SOT23-5 Product overview: MAX8875EUK25+ from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8875EUK25+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8875EUK25+ |
| Product Name | 2.5V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Strip |
| Output Voltage | 2.5 volts |
| IOUT | 0.1500 amps |