The MAX8874REUK is a 120mA low-dropout linear regulator in a 5-pin SOT23 package, designed for battery-powered portable devices. It operates from a 2.5V to 6.5V input, supplies a fixed 2.80V output, and draws 82µA operating supply current. The device features dual-mode operation, low-power shutdown, reverse battery protection, thermal shutdown, and a built-in auto-discharge function that actively pulls the output to ground during shutdown. Dropout voltage is 55mV at 50mA load and 130mV at 120mA load. Operating temperature range is -40°C to +85°C, with junction temperature limit of +150°C. It is automotive qualified. Package thermal resistance is 140°C/W.
IC REG LINEAR LDO Product overview: MAX8874REUK from Analog Devices Inc./Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8874REUK can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8874REUK |
| Product Name | LDO Voltage Regulator IC |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; Bulk |
| Output Voltage | 1.25 to 6.5 volts |
| IOUT | 0.1200 amps |