The MAX8868 is a low-noise, low-dropout linear regulator that operates from a 2.5V to 6.5V input and delivers up to 150mA. It features a typical output noise of 30µVRMS and a dropout voltage of 165mV at 150mA output. The device has a 100µA operating supply current and includes thermal-overload and short-circuit protection, reverse battery protection, and an auto-discharge function that actively pulls the output to ground during shutdown. It is available in a 5-pin SOT23 package, with both regular and thin variants. The output voltage is preset in 100mV increments from 2.5V to 5.0V, with ±1.4% accuracy. The operating temperature range is -40°C to +85°C.
IC REG LINEAR LDO Product overview: MAX8868EUK50-T from Analog Devices Inc./Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8868EUK50-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8868EUK50-T |
| Product Name | LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | 5 volts |
| IOUT | 0.1500 amps |