The MAX8868 is a low-noise, low-dropout linear regulator providing up to 150mA at output voltages preset in 100mV increments from 2.5V to 5.0V. It operates from a 2.5V to 6.5V input, offers typical output noise of 30µVRMS, and maintains a dropout voltage of 165mV at 150mA output. The device is available in a 5-pin SOT23 package, both regular and thin variants, with operating temperature range -40°C to +85°C. Features include 100µA operating supply current, thermal-overload and short-circuit protection, reverse battery protection, and an auto-discharge function that actively pulls the output to ground during shutdown. Shutdown mode draws less than 100nA supply current. Output voltage accuracy is ±1.4% over temperature.
IC REG LINEAR 2.9V 150MA SOT23-5 Product overview: MAX8868EUK29+T from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8868EUK29+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8868EUK29+T |
| Product Name | 2.9V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.9 volts |
| IOUT | 0.1500 amps |