The MAX8867 is a low-noise, low-dropout linear regulator that delivers up to 150mA from a 2.5V to 6.5V input, with a preset output voltage of 2.5V and a typical dropout of 165mV at full load. It operates with a no-load supply current of 85µA and includes thermal-overload and short-circuit protection, reverse battery protection, and a 10nA logic-controlled shutdown mode. The device is available in a 5-pin SOT23 package, with a thermal resistance of 140°C/W in the regular version. Output voltage accuracy is ±1.4%, and output noise is 30µVRMS with a 10µF capacitor. It is designed for battery-powered applications such as cellular telephones and handheld instruments.
IC REG LINEAR LDO Product overview: MAX8867EUK25 from Analog Devices Inc./Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8867EUK25 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8867EUK25 |
| Product Name | LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | 2.5 volts |
| IOUT | 0.1500 amps |