The MAX8863REUK is a low-dropout linear regulator in a 5-pin SOT23-5 package, designed for battery-powered portable equipment. It operates from a 2.5V to 6.5V input and delivers up to 120mA with a fixed output voltage of 2.80V. The device features a 68µA no-load supply current, a 55mV dropout voltage at 50mA load, and includes low-power shutdown, reverse battery protection, thermal overload protection, and output current limiting. It also offers 350µVRMS output noise with a 1µF output capacitor and operates from -40°C to +85°C.
IC REG LINEAR LDO Product overview: MAX8863REUK from Analog Devices Inc./Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8863REUK can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8863REUK |
| Product Name | LDO Voltage Regulator IC |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; Bulk |
| Output Voltage | 1.25 to 6.5 volts |
| IOUT | 0.1200 amps |