The MAX8668 is a dual step-down DC-DC converter with dual low-dropout linear regulators, designed to power low-voltage microprocessors or DSPs in portable devices. It features a 3mm x 3mm, 16-pin thin QFN package and operates over the -40°C to +85°C temperature range. The two step-down converters provide guaranteed output currents of 600mA and 1200mA, with adjustable output voltages from 0.6V to 3.3V. Each regulator has individual enable inputs, a 1.5MHz hysteretic-PWM control scheme, and operates with a minimum supply voltage of 2.6V. The dual LDOs deliver 300mA each, with low output noise of 75µVRMS and a dropout voltage of 130mV to 250mV at 300mA load. The device includes thermal shutdown at +160°C and an under-voltage lockout with hysteresis of 0.1V.
IC REG QD BCK/LINEAR SYNC 16TQFN Product overview: MAX8668ETEA+T from Analog Devices / Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8668ETEA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8668ETEA+T |
| Product Name | Voltage Regulator IC |
| Package Type | Other; Reel - TR |