The MAX8559 is a dual, 300mA, low-noise linear regulator with independent shutdown controls, designed for battery-powered applications such as cellular phones and portable electronics. It operates from a 2.5V to 6.5V input and provides two fixed-output voltage regulators, each capable of 300mA continuous current with a dropout voltage of 60mV at 100mA. The device features 32µVRMS output noise, 70dB PSRR at 10kHz, and a 115µA per-LDO quiescent current. It includes short-circuit and thermal-overload protection and can operate without external bypass capacitors. The MAX8559ETA variant is available in an 8-pin TDFN package with an exposed pad, measuring 3mm x 3mm. The part supports output voltages from 1.5V to 3.3V with factory preset levels, and operates over a -40°C to +85°C temperature range.
IC REG LINEAR 2.85V/1.85V 8TDFN Product overview: MAX8559ETAJ1+T from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 1.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 1.85V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8559ETAJ1+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8559ETAJ1+T |
| Product Name | 2.85V 1.85V Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.85 to 1.85 volts |
| IOUT | 0.3000 amps |