The MAX8532 is a 200mA low-dropout linear regulator designed for space-constrained portable electronics, featuring a 6-pin UCSP package measuring 1.16mm x 1.57mm x 0.66mm. It operates from a 2.5V to 6.5V input, delivers up to 200mA with a typical dropout voltage of 100mV at 100mA, and maintains a low quiescent current of 80µA. The device offers 40µV RMS output noise, 62dB power supply rejection ratio, and includes thermal-shutdown and short-circuit protection. It is available with fixed output voltages between 1.5V and 3.3V, including the 2.85V variant identified by the top mark ACP. Shutdown current is less than 1µA, and the operating temperature range is -40°C to +85°C.
IC REG LINEAR LDO 200MA Product overview: MAX8532EBTJ from Analog Devices Inc./Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8532EBTJ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8532EBTJ |
| Product Name | 200MA LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | 2.85 volts |
| IOUT | 0.2000 amps |