The MAX8530 is a dual low-dropout linear regulator with an integrated active-low reset circuit, designed for low-power portable electronics. It delivers up to 200mA from OUT1 and 150mA from OUT2, with a typical dropout voltage of 100mV at 100mA load. The device operates from a 2.5V to 6.5V input and draws 130µA supply current with both regulators enabled. It features a 100ms minimum reset timeout when OUT1 falls below 87% of its nominal voltage, open-drain reset output, shutdown control, thermal overload, and short-circuit protection. Packaged in a 6-pin thin QFN with exposed pad (3mm x 3mm), it operates from -40°C to +85°C. Output voltage options range from 1.5V to 3.3V.
DUAL LOW-DROPOUT LINEAR REGULATO Product overview: MAX8530EBTP2+T from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8530EBTP2+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8530EBTP2+T |
| Product Name | Dual Voltage Regulator IC |
| Package Type | Other; Bulk |