The MAX8530 is a dual low-dropout linear regulator with an integrated open-drain active-low reset output, designed for low-power portable electronics. It delivers up to 200mA from OUT1 and 150mA from OUT2 with a typical dropout voltage of 100mV at 100mA load. Operating from a 2.5V to 6.5V input, it consumes 130µA supply current with both regulators active and less than 1µA in shutdown. The device includes thermal-overload and short-circuit protection, and asserts a minimum 100ms reset pulse when OUT1 drops below 87% of its nominal voltage. It is available in a 6-bump UCSP package measuring 1.16 x 1.57 x 0.6mm and a 3mm x 3mm thin QFN with exposed pad. The operating temperature range is -40°C to +85°C.
IC REG LINEAR 2.85V/2.85V 6UCSP Product overview: MAX8530EBTJJ+T from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8530EBTJJ+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8530EBTJJ+T |
| Product Name | 2.85V Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.85 volts |
| IOUT | 0.2000 to 0.1500 amps |