The MAX8511 is an ultra-low-noise, low-dropout linear regulator designed to deliver up to 120mA continuous output current with a dropout voltage of 120mV at full load. It requires no bypass capacitor, minimizing PCB area, and operates with only input and output ceramic capacitors. Output voltage is preset to 3.3V, with an input voltage range of 2V to 6V and ground current of 40µA. The device features 11µVRMS output noise bandwidth from 100Hz to 100kHz, 78dB PSRR at 1kHz, and is stable with a 1µF ceramic output capacitor. It includes overcurrent and thermal protection, and shuts down to less than 1µA quiescent current. Package is 5-pin SC70, with dimensions conforming to the 2mm x 2mm TDFN specification. Operating temperature range is -40°C to +85°C.
IC REG LINEAR LDO Product overview: MAX8511EXK33-T from Analog Devices Inc./Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8511EXK33-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8511EXK33-T |
| Product Name | LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | 3.3 volts |
| IOUT | 0.1200 amps |