The MAX8511EXK28+ is a 2.8V, 120mA ultra-low-noise, low-dropout linear regulator in a 5-pin SC70 package. It requires no external bypass capacitor, minimizing board space. It delivers 120mA continuous output current with a 120mV dropout at full load, maintains an output noise level of 230μVRMS from 100Hz to 100kHz, and provides 72dB PSRR at 1kHz. Ground current is 40μA, and shutdown current drops below 1μA. It is stable with a 1μF ceramic output capacitor and operates from 2V to 6V input. The device includes overcurrent and thermal protection and is guaranteed for operation from -40°C to +85°C.
IC REG LINEAR 2.8V 120MA SC70-5 Product overview: MAX8511EXK28+ from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 120MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 120MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8511EXK28+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8511EXK28+ |
| Product Name | 2.8V 120MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Strip |
| Output Voltage | 2.8 volts |
| IOUT | 0.1200 amps |