The MAX8511 is an ultra-low-noise, low-dropout linear regulator designed to deliver up to 120mA continuous output current with a 120mV dropout at full load. It requires no bypass capacitor, minimizing board space, and is stable with only 1µF of ceramic output capacitance. The device operates from a 2V to 6V input and provides fixed output voltages including 2.6V, with a low 40µA ground current and shutdown current below 1µA. It features overcurrent and thermal protection, 78dB PSRR at 1kHz, and output noise of 230µVRMS from 100Hz to 100kHz. The part is available in a 5-pin SC70 package and operates from -40°C to +85°C. It is RoHS-compliant and designed for battery-powered portable applications.
IC REG LINEAR LDO Product overview: MAX8511EXK26-T from Analog Devices Inc./Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8511EXK26-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8511EXK26-T |
| Product Name | LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | 2.6 volts |
| IOUT | 0.1200 amps |