The MAX8510 is an ultra-low-noise, low-dropout linear regulator designed to deliver up to 120mA continuous output current with a dropout voltage of 120mV at full load. It maintains an output voltage noise of 11µVRMS over a 100Hz to 100kHz bandwidth and offers 78dB PSRR at 1kHz. The device operates with a 2V to 6V input range and requires only a 1µF ceramic output capacitor for stability. It is available in a 5-pin SC70 package and features a low 40µA ground current, overcurrent and thermal protection, and shutdown current below 1µA. Output voltage options include 1.8V, as specified by the part number suffix.
IC REG LINEAR 1.8V 120MA SC70-5 Product overview: MAX8510EXK18+G65 from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 120MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 120MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8510EXK18+G65
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8510EXK18+G65 |
| Product Name | 1.8V 120MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | 1.8 volts |
| IOUT | 0.1200 amps |