The MAX8510 is an ultra-low-noise, low-dropout linear regulator designed to deliver up to 120mA continuous output current with a dropout voltage of 120mV at full load. It features an ultra-low output voltage noise of 11µVRMS over 100Hz to 100kHz bandwidth and a power supply rejection ratio of 54dB at 100kHz. The regulator operates from a 2V to 6V input, maintains stability with only a 1µF ceramic output capacitor, and draws a low 40µA ground current. It is available in a 5-pin SC70 package and includes overcurrent and thermal protection. It is preset to fixed output voltages between 1.5V and 4.5V and operates over a temperature range of -40°C to +85°C.
IC REG LINEAR LDO Product overview: MAX8510EXK16-TG069 from Analog Devices Inc./Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX8510EXK16-TG0
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX8510EXK16-TG069 |
| Product Name | LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | 1.6 volts |
| IOUT | 0.1200 amps |