The MAX688 is a low-dropout linear regulator designed for battery-powered applications, providing a fixed 3.3V output with up to 1A load current using an external PNP transistor. It features automatic shutdown when the output falls below regulation, a power-fail output, and a separate active-low shutdown input for precise control. The device operates from a 2.7V to 11.0V input supply, draws 150µA operating current and less than 1µA in shutdown, and maintains a dropout voltage of 40mV at 200mA load with the FZT749 transistor. It includes current limiting, precision shutdown thresholds, and output accuracy better than ±2%. The MAX688CUA+ is housed in an 8-pin µMAX package, measuring 3.05mm × 3.05mm with a height up to 5.03mm.
IC REG LINEAR 3.3V 1A 8UMAX Product overview: MAX688CUA+ from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX688CUA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX688CUA+ |
| Product Name | 3.3V 1A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 3.3 volts |
| IOUT | 1 amps |