The MAX603EPA is a 500mA low-dropout linear regulator in an 8-pin SO package, designed for fixed 5V output or adjustable outputs from 1.25V to 11V using external resistors. It operates with an input voltage range of 2.9V to 11.5V, features a typical quiescent current of 15μA, and consumes 10μA maximum in shutdown mode. The device includes reverse-current protection, foldback current limiting, and thermal overload protection. Dropout voltage is 320mV at 500mA output. The operating temperature range is -40°C to +85°C. The package is an 1.8W-rated SO, and the regulator uses an internal P-channel MOSFET pass transistor.
IC REG LIN POS ADJ 500MA 8DIP Product overview: MAX603EPA from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX603EPA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-MAX603EPA |
| Product Name | 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.25 to 11 volts |
| IOUT | 0.5000 amps |