The MAX4837 is a 500mA low-dropout linear regulator with an integrated RESET function, designed for stable power delivery in portable electronics. It operates from 2.5V to 5.5V input and offers preset output voltages including 3.3V. The device features a 0.1µA shutdown current, 90µA quiescent current, and reverse-current protection. It is available in a 6-pin TDFN package measuring 3mm x 3mm and is specified for operation from -40°C to +85°C. The MAX4837 includes a programmable reset timeout and shutdown output discharge. Dropout voltage is 330mV maximum at 500mA load across temperature.
IC REG LINEAR 3.3V 500MA 6TDFN Product overview: MAX4837ETT33BD3+ from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX4837ETT33BD3+
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX4837ETT33BD3+ |
| Product Name | 3.3V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | 3.3 volts |
| IOUT | 0.5000 amps |