The MAX1935 is a 500mA low-dropout linear regulator designed for portable and battery-powered applications, operating from a 2.25V to 5.5V supply with a dropout voltage of 175mV at full load. It is housed in an 8-pin 3mm x 3mm thin DFN package and offers ±1.5% output voltage accuracy with an adjustable range from 0.8V to 4.5V or a preset 1.5V option. The device features a power-OK output, 210μA quiescent current, 0.02μA shutdown current, thermal overload protection, and continuous short-circuit protection. It operates over a temperature range of -40°C to +85°C.
IC REG LIN POS ADJ 500MA 8TDFN Product overview: MAX1935ETA-T from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX1935ETA-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-MAX1935ETA-T |
| Product Name | 500MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.8000 volts |
| IOUT | 0.5000 amps |