The MAX1818 is a 500mA low-dropout linear regulator in a 6-pin SOT23 package, designed for portable battery-powered applications such as PDAs, cellular phones, and notebook computers. It operates from a 2.5V to 5.5V input, delivers a guaranteed 500mA output current with a 120mV dropout at full load, and maintains ±1% output voltage accuracy. The device features a power OK output, 125μA ground current, 0.1μA shutdown current, thermal overload protection, and output current limiting. The SOT23 package is rated for 800mW continuous power dissipation at +70°C and operates from -40°C to +85°C. The MAX1818EUT25#TG16 variant specifies a 2.5V preset output voltage and is RoHS-compliant.
IC REG LIN POS ADJ 500MA SOT6 Product overview: MAX1818EUT25#TG16 from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX1818EUT25#TG1
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-MAX1818EUT25#TG16 |
| Product Name | 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.25 to 5 volts |
| IOUT | 0.5000 amps |