The MAX1725 is an ultra-low quiescent current, low-dropout linear regulator designed for battery-powered applications requiring extended operational life. It operates from a 2.5V to 12V input supply and provides an adjustable output voltage from 1.5V to 5V using an external resistor divider. The device draws only 2µA supply current and guarantees 20mA output current with 1.5% output voltage accuracy. It requires only a 1µF output capacitor and includes reverse-battery, short-circuit, and thermal protection. The regulator is housed in a 5-pin SOT23 package and operates over the temperature range of -40°C to +85°C.
IC REG LINEAR LDO Product overview: MAX1725EUK from Analog Devices Inc./Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX1725EUK can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX1725EUK |
| Product Name | LDO Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Bulk |
| Output Voltage | 1.5 volts |
| IOUT | 0.0200 amps |