The MAX1632AEAI-T is a buck-topology, multi-output power-supply controller for notebook computers, generating logic-supply voltages in battery-powered systems. It is housed in a 28-pin SSOP package measuring 10.07mm to 10.33mm in length and 5.20mm to 5.38mm in width. The device features two adjustable PWM regulators with outputs from 2.5V to 5.5V, a 12V/120mA linear regulator, a 5V/50mA linear regulator, and a precision 2.5V reference. It operates with 96% efficiency, supports input voltages from 4.2V to 30V, and includes programmable power-up sequencing, power-good signaling, output overvoltage and undervoltage protection, and low-noise 200kHz/300kHz fixed-frequency operation. The part is rated for -40°C to +85°C operation and dissipates up to 762mW at +70°C. Maximum shutdown current is 4µA.
IC REG TRPL BCK/LINEAR 28-SSOP Product overview: MAX1632AEAI-T from Analog Devices / Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX1632AEAI-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX1632AEAI-T |
| Product Name | SSOP Voltage Regulator IC |
| Package Type | Other; Reel - TR |