The MAX1589 is a low-input-voltage, 500mA low-dropout linear regulator with an integrated active-low reset output, designed for portable battery-powered devices. It operates from a 1.62V to 3.6V supply, maintains a ±0.5% output voltage accuracy, and has a dropout voltage of 175mV at 500mA load current. The device features a 70ms reset delay, logic-controlled shutdown, and thermal and short-circuit protection. It is available in a 6-pin thin SOT23 package measuring less than 1.1mm in height. The part number 776-MAX1589EZT250+ corresponds to the MAX1589EZT250 variant, which has a fixed 2.5V output voltage and is supplied in the thin SOT23 package. All variants share the same operational ratings and package dimensions.
IC REG LINEAR 500MA LDO REG Product overview: MAX1589EZT250+ from Analog Devices Inc./Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX1589EZT250+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX1589EZT250+ |
| Product Name | 500MA LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | 2.5 volts |
| IOUT | 0.5000 amps |