The MAX1589 is a low-input-voltage, 500mA low-dropout linear regulator with an integrated reset output, designed for battery-powered portable electronics. It operates from a 1.62V to 3.6V supply and maintains a ±0.5% initial output voltage accuracy. The device offers a 175mV dropout at 500mA load current and features a 70ms reset timeout. It is available in a 6-pin 3mm x 3mm thin DFN package with a height of less than 0.8mm, and includes thermal-overload and short-circuit protection. The output voltage is preset to 2.5V for the MAX1589ETT250 variant. Logic-controlled shutdown and low quiescent current are also supported.
IC REG LINEAR 500MA LDO REG Product overview: MAX1589ETT250+ from Analog Devices Inc./Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX1589ETT250+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX1589ETT250+ |
| Product Name | 500MA LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | 2.5 volts |
| IOUT | 0.5000 amps |