The MAX1589 is a low-dropout linear regulator designed for portable battery-powered applications, providing a guaranteed 500mA continuous output current with a dropout voltage of 175mV at full load. It operates from a 1.62V to 3.6V input supply and features a preset output voltage of 1.8V, an active-low open-drain reset output with a 70ms delay, and logic-controlled shutdown. The device is housed in a thin 6-pin 3mm x 3mm TDFN package with a maximum height of 0.8mm and includes thermal-overload and short-circuit protection. Operating temperature range is -40°C to +85°C.
IC REG LINEAR 500MA LDO REG Product overview: MAX1589ETT180+ from Analog Devices Inc./Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX1589ETT180+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MAX1589ETT180+ |
| Product Name | 500MA LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | 1.8 volts |
| IOUT | 0.5000 amps |