The LTC3670 is a monolithic triple power supply integrating a 400mA synchronous buck regulator and two 150mA low dropout linear regulators, designed for portable applications powered by single-cell lithium-ion batteries. It operates from a 2.5V to 5.5V input and features constant-frequency 2.25MHz operation with Burst Mode® for high light-load efficiency. Each output has an independent enable pin and internal soft-start. The device is housed in a 12-lead 3mm × 2mm × 0.75mm DFN package with an exposed ground pad. The buck regulator outputs are adjustable down to 0.8V with ±2.5% reference accuracy, and the LDOs maintain regulation with dropout voltages of 150mV to 300mV depending on input voltage. Operating temperature range is -40°C to 85°C.
IC REG TRIPLE BCK/LNR SYNC 12DFN Product overview: LTC3670EDDB#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LTC3670EDDB#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LTC3670EDDB#TRPBF |
| Product Name | Voltage Regulator IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.8000 to 5.5 volts |
| IOUT | 0.4000 amps |