The LTC3670 is a monolithic triple power supply integrating a 400mA synchronous buck regulator and two 150mA low dropout linear regulators, designed for single-cell Li-Ion/Li-Polymer powered devices. It operates from a 2.5V to 5.5V input and regulates outputs down to 0.8V with ±2.5% reference accuracy. The buck converter runs at a constant 2.25MHz frequency, supporting small external components, and includes Burst Mode operation for high efficiency at light loads with a quiescent current of 70µA when all outputs are enabled. Each output has an independent enable pin and internal soft-start. The device is housed in a 12-lead 3mm × 2mm × 0.75mm DFN package with an exposed pad connected to ground, soldered to the PCB. It is specified for operation from -40°C to 85°C.
IC REG TRIPLE BCK/LNR SYNC 12DFN Product overview: LTC3670EDDB#TRMPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LTC3670EDDB#TRMP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LTC3670EDDB#TRMPBF |
| Product Name | Voltage Regulator IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.8000 to 5.5 volts |
| IOUT | 0.4000 amps |