The LTC3026 is a 1.5A very low dropout (VLDO) linear regulator designed to operate with input voltages as low as 1.14V, using an integrated boost converter to maintain efficiency near dropout. It provides an adjustable output voltage range of 0.4V to 2.6V with a typical dropout voltage of 100mV at 1.5A output current. The device operates with 10µF or greater ceramic output capacitors and includes protections for short-circuit, reverse current, and overtemperature. Available in a 10-lead (3mm × 3mm) DFN package with an exposed pad soldered to the PCB for thermal performance, it is rated for operation from -40°C to 125°C junction temperature. Operating current is 950µA at 1.5V input, and shutdown current is less than 1µA. The part supports both internal and external boost voltage options for flexible system integration.
IC REG LINEAR POS ADJ 1.5A 10DFN Product overview: LTC3026IDD#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LTC3026IDD#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LTC3026IDD#TRPBF |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.4000 volts |
| IOUT | 1.5 amps |