The LTC3026-1 is a 1.5A very low dropout (VLDO) linear regulator designed for efficient power regulation at input voltages as low as 1.14V. It provides an adjustable output voltage from 0.4V to 2.6V with a typical dropout voltage of 100mV at 1.5A output current. The device operates with an external 5V bias supply and features shutdown disconnect, reverse current protection, overtemperature protection, and short-circuit protection. It is available in a 10-lead (3mm × 3mm) DFN package with an exposed ground pad, and is guaranteed to operate over the -40°C to 125°C junction temperature range. Stability is ensured with 10μF or greater ceramic output capacitors.
IC REG LINEAR POS ADJ 1.5A 10DFN Product overview: LTC3026IDD-1#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LTC3026IDD-1#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LTC3026IDD-1#TRPBF |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.4000 volts |
| IOUT | 1.5 amps |