The LTC3026-1 is a 1.5A very low dropout (VLDO) linear regulator designed for efficient power conversion at input voltages as low as 1.14V, with an adjustable output range of 0.4V to 2.6V and a typical dropout voltage of 100mV at full load. It operates with an external 5V bias supply and is available in a 10-lead (3mm × 3mm) DFN package with an exposed thermal pad. The device includes overtemperature, short-circuit, and reverse current protection, and is stable with ceramic output capacitors of 10μF or greater. The LTC3026IDD-1#PBF variant operates over a junction temperature range of -40°C to 125°C.
IC REG LINEAR POS ADJ 1.5A 10DFN Product overview: LTC3026IDD-1#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LTC3026IDD-1#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LTC3026IDD-1#PBF |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.4000 to 2.6 volts |
| IOUT | 1.5 amps |