The LTC3026-1 is a 1.5A very low dropout (VLDO) linear regulator designed for efficient power delivery at input voltages as low as 1.14V, with an adjustable output range of 0.4V to 2.6V. It operates with a typical dropout voltage of 100mV at full load and requires an external 5V bias supply due to its internal boost converter being disabled. The device is available in a 10-lead MSOP package and is stable with 10μF or greater ceramic output capacitors. It includes protection against overtemperature, reverse current, and short-circuit conditions, and operates over a junction temperature range of -40°C to 125°C.
IC REG LIN POS ADJ 1.5A 10MSOP Product overview: LTC3026EMSE-1#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LTC3026EMSE-1#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LTC3026EMSE-1#TRPBF |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.4000 to 2.6 volts |
| IOUT | 1.5 amps |