The LTC3025-3 is a 500mA micropower very low dropout linear regulator with a fixed 1.5V output, designed for battery-powered and low-voltage applications. It operates from an input voltage range of 1.7V to 5.5V and requires a BIAS supply of 3.0V to 5.5V. The device features an 85mV typical dropout voltage at full load, ±2% output voltage accuracy over temperature, supply, and load, and a low quiescent current of 50µA. It is stable with 1µF ceramic capacitors and includes thermal overload and current limiting protection. The part is housed in a 6-lead (2mm × 2mm) plastic DFN package with an exposed pad connected to ground, and is AEC-Q100 qualified for automotive use. The operating temperature range is -40°C to 125°C.
IC REG LINEAR 1.5V 500MA 6DFN Product overview: LTC3025IDC-3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LTC3025IDC-3#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LTC3025IDC-3#TRPBF |
| Product Name | 1.5V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.5 volts |
| IOUT | 0.5000 amps |