The LTC3025-3 is a 500mA micropower very low dropout linear regulator with a fixed 1.5V output voltage, designed for battery-powered and low-voltage applications. It operates from an input voltage range of 1.7V to 5.5V and requires a BIAS supply of 3.0V to 5.5V. The device has a typical dropout voltage of 85mV at full load and maintains ±2% voltage accuracy over temperature, supply, and load. It features low quiescent current of 50µA, low noise of 80µV RMS (10Hz to 100kHz), and is stable with 1µF ceramic capacitors. The regulator includes thermal overload and current limit protection, and enters shutdown with less than 1µA input current and 0.01µA BIAS current. It is housed in a 6-lead 2mm × 2mm DFN package with an exposed ground pad and is AEC-Q100 qualified for automotive applications.
IC REG LINEAR 1.5V 500MA 6DFN Product overview: LTC3025EDC-3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LTC3025EDC-3#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LTC3025EDC-3#TRPBF |
| Product Name | 1.5V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.5 volts |
| IOUT | 0.5000 amps |