The LTC1844ES5-BYP is a 150mA, micropower, low noise very low dropout (VLDO) linear regulator in a 5-lead ThinSOT-23 package, measuring 2.9mm × 1.6mm × 1mm. It operates from an input voltage range of 1.6V to 6.5V, with a typical quiescent current of 35µA and shutdown current of 10nA. Output noise is 30µV RMS, and it is stable with a minimum 1µF ceramic capacitor. The device features reverse-battery and reverse-current protection, short-circuit and thermal overload protection, and output current limiting. The BYP variant allows adjustment of the output voltage from 1.25V to 6V via an external resistor network, using an internal reference voltage of 1.25V with ±1.75% accuracy over temperature. Dropout voltage is 90mV at 150mA for lower output voltages, and 35µA quiescent current is maintained across load and dropout conditions.
IC REG LIN POS ADJ 150MA TSOT23 Product overview: LTC1844ES5-BYP#TRMPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LTC1844ES5-BYP#TRMPBF |
| Product Name | 150MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.25 to 6 volts |
| IOUT | 0.1500 amps |