The LTC1844-1.5 is a 150mA, micropower, low-noise, very low dropout linear regulator designed for portable and battery-powered applications. It operates from an input voltage range of 1.6V to 6.5V and provides a fixed output voltage of 1.5V with ±2.00% accuracy over the full operating temperature range. The regulator draws 35µA quiescent current during normal operation and 10nA in shutdown mode. Dropout voltage is 230mV at 150mA output current. It is stable with a 1µF ceramic output capacitor and includes reverse-battery, reverse-current, short-circuit, and thermal overload protection. The device is packaged in a 5-lead thin SOT-23 (TSOT-23) package with a height of 1mm.
IC REG LIN 1.5V 150MA TSOT23-5 Product overview: LTC1844ES5-1.5#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LTC1844ES5-1.5#TRPBF |
| Product Name | 1.5V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.5 volts |
| IOUT | 0.1500 amps |