The LT3094 is a -20V, 500mA negative linear regulator designed for low-noise and high-PSRR applications such as RF, instrumentation, and medical imaging. It is available in a 12-lead MSOP package and requires a minimum 10µF ceramic output capacitor. The regulator features ultralow RMS noise of 0.8µV (10Hz to 100kHz), ultrahigh PSRR of 74dB at 1MHz, and a dropout voltage of 235mV. Output voltage is programmable from 0V to -19.5V using a single resistor, and it includes programmable current limit, power good, and enable/UVLO functions. Operating junction temperature ranges from -40°C to 125°C for the I-grade. The device supports parallel operation to increase output current and further reduce noise.
IC REG LIN NEG ADJ 500MA 12MSOP Product overview: LT3094IMSE#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3094IMSE#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3094IMSE#TRPBF |
| Product Name | 500MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | -19.5 volts |
| IOUT | 0.5000 amps |