The LT3094 is a negative linear regulator designed for noise-sensitive applications, delivering 500mA output current with a dropout voltage of 235mV and an input voltage range of -1.8V to -20V. It features ultralow RMS noise of 0.8µV (10Hz to 100kHz) and ultrahigh PSRR of 74dB at 1MHz. The device supports an output voltage range of 0V to -19.5V, programmed via a single resistor, and requires a minimum 10µF ceramic output capacitor. It is available in a 12-lead 3mm × 3mm DFN package. Operating junction temperature ranges from -40°C to 150°C for the H-grade variant. Protection includes current foldback, thermal hysteresis, and indefinite short-circuit endurance.
IC REG LIN NEG ADJ 500MA 12DFN Product overview: LT3094HDD#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3094HDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3094HDD#PBF |
| Product Name | 500MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 to -19.5 volts |
| IOUT | 0.5000 amps |