The LT3093 is a negative linear regulator designed for low-noise, high-PSRR applications, providing 200mA output current with a dropout voltage of 190mV and an output voltage range of 0V to -19.5V. It operates from -1.8V to -20V input and features ultralow RMS noise of 0.8µV (10Hz to 100kHz) and ultrahigh PSRR of 73dB at 1MHz. The device is available in a 12-lead 3mm × 3mm DFN package with an exposed pad, requires a minimum 4.7µF ceramic output capacitor, and includes programmable current limit, power good, and enable/UVLO functions. Quiescent current is 2.35mA nominal, dropping to 3µA in shutdown. It is stable with ceramic output capacitors and offers built-in current and thermal protection.
IC REG LIN NEG ADJ 200MA 12DFN Product overview: LT3093IDD#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3093IDD#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT3093IDD#TRPBF |
| Product Name | 200MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.0 volts |
| IOUT | 0.2000 amps |