The LT3091IDE#PBF is a 1.5A negative linear regulator with programmable current limit and a precision 50µA SET pin current for adjustable output voltage from 0V to -32V. It operates with input voltages from -1.5V to -36V and maintains a dropout voltage of 300mV. The device is housed in a 14-lead 4mm × 3mm plastic DFN package, is stable with a minimum 10µF ceramic or tantalum output capacitor, and features output noise of 18µV RMS (10Hz to 100kHz). It supports parallel operation for higher current and heat spreading, includes programmable cable drop compensation, and offers thermal shutdown with hysteresis. The operating junction temperature range is -40°C to 125°C. The part includes a positive or negative current monitor output proportional to load current and can function as a 3-terminal floating regulator.
IC REG LIN NEG ADJ 1.5A 14DFN Product overview: LT3091IDE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3091IDE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3091IDE#PBF |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 volts |
| IOUT | 1.5 amps |