The LT3091HFE#PBF is a 1.5A negative linear regulator with a programmable current limit, designed for applications requiring precision output, low dropout voltage, and thermal stability. It operates from an input voltage range of -1.5V to -36V and provides an output voltage range of 0V to -32V with a typical dropout voltage of 300mV. The device features a 50µA SET pin current with ±1% initial accuracy and is stable with a minimum 10µF output capacitor. It is packaged in a 16-lead plastic TSSOP with an exposed pad for thermal performance, and operates over a temperature range of -40°C to 150°C. Output noise is 18µV RMS (10Hz to 100kHz), and it includes protection against reverse output, overcurrent, and thermal shutdown.
IC REG LIN NEG ADJ 1.5A 16TSSOP Product overview: LT3091HFE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3091HFE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3091HFE#PBF |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 volts |
| IOUT | 1.5 amps |