The LT3090IMSE#PBF is a 600mA negative linear regulator with programmable current limit and a wide input voltage range of -1.5V to -36V. It delivers a programmable output voltage from 0V to -32V with a typical dropout voltage of 300mV at 600mA load. The device features a 50µA SET pin current with ±1% initial accuracy, low output noise of 18µV RMS (10Hz to 100kHz), and stability with a minimum 4.7µF output capacitor. It is housed in a 12-lead plastic MSOP package with an exposed pad for thermal enhancement, and operates over a temperature range of -40°C to 125°C. The regulator includes current monitoring, programmable cable drop compensation, and protection features such as reverse output protection, current limiting, and thermal shutdown with hysteresis.
IC REG LIN NEG ADJ 600MA 12MSOP Product overview: LT3090IMSE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3090IMSE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3090IMSE#PBF |
| Product Name | 600MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 volts |
| IOUT | 0.6000 amps |