The LT3090EDD#PBF is a 600mA negative linear regulator with programmable current limit, available in a 10-lead (3mm × 3mm) plastic DFN package. It operates over an input voltage range of -1.5V to -36V and provides an adjustable output voltage from 0V to -32V. The regulator features a low dropout voltage of 300mV at 600mA load, a SET pin current of 50µA with ±1% initial accuracy, and output noise of 18µV RMS (10Hz to 100kHz). It is stable with a minimum 4.7µF output capacitor and includes protection against reverse output, current limiting with foldback, and thermal shutdown. The device operates from -40°C to 125°C and supports parallel operation for higher current or improved heat dissipation.
IC REG LIN NEG ADJ 600MA 10DFN Product overview: LT3090EDD#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3090EDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT3090EDD#PBF |
| Product Name | 600MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 volts |
| IOUT | 0.6000 amps |