The LT3088MPM#TRPBF is an 800mA low dropout linear regulator with an adjustable output voltage down to 0V, set by a single resistor. It operates over an input voltage range of 1.2V to 36V and is offered in a 3-lead DD-Pak package. The device features reverse-battery and reverse-current protection, stable operation with or without input/output capacitors, and a precision 50µA SET pin current with 1% initial accuracy. It is rated for a junction temperature range of -55°C to 150°C, with a dropout voltage of 1.35V to 1.6V at 800mA load current. Output noise is 27µV RMS over 10Hz to 100kHz with no output capacitor. The part supports parallel operation for higher current and improved thermal performance.
IC REG LIN POS ADJ 800MA 3DDPAK Product overview: LT3088MPM#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3088MPM#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT3088MPM#TRPBF |
| Product Name | 800MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.0 volts |
| IOUT | 0.8000 amps |