The LT3088IM#PBF is an 800mA low dropout linear regulator with an adjustable output voltage down to 0V, set by a single resistor. It operates from an input voltage range of 1.2V to 36V and is stabilized with or without input or output capacitors. The device is packaged in a 3-lead plastic DD-Pak and is rated for an operating junction temperature range of -40°C to 125°C. It includes reverse-battery and reverse-current protection, current limiting, and thermal limiting. The reference current source has 1% initial accuracy at 50µA, and output noise is 27µV RMS under specified conditions. Load regulation is independent of output voltage, and dropout voltage at 800mA output current is 1.35V to 1.6V.
IC REG LIN POS ADJ 800MA 3DDPAK Product overview: LT3088IM#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3088IM#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT3088IM#PBF |
| Product Name | 800MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 to 34.5 volts |
| IOUT | 0.8000 amps |