The LT3088HDD#TRPBF is an 800mA low dropout linear regulator with an adjustable output voltage down to 0V, designed for rugged industrial applications. It features a single resistor to set the output voltage, a precision 50µA SET pin current with 1% initial accuracy, and output noise of 27µV RMS. The device operates over an input voltage range of 1.2V to 36V and maintains stability with or without input or output capacitors. It includes reverse-battery and reverse-current protection, current limiting, and thermal limiting. The part is packaged in an 8-lead 3mm × 3mm DFN, with an operating junction temperature range of -40°C to 150°C. Dropout voltage is 1.35V to 1.6V at 800mA load current. Output current can be increased by paralleling multiple devices.
IC REG LINEAR POS ADJ 800MA 8DFN Product overview: LT3088HDD#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3088HDD#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3088HDD#TRPBF |
| Product Name | 800MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.0 volts |
| IOUT | 0.8000 amps |