The LT3083MPDF is a 3A adjustable low dropout linear regulator in a 12-lead 4mm × 4mm plastic DFN package with an exposed pad for thermal performance. It operates over a junction temperature range of -55°C to 125°C, supports output voltages adjustable down to 0V, and requires a minimum 10µF ceramic capacitor for stability. The device features a 50µA set pin current with 1% initial accuracy, dropout voltage of 310mV, output noise of 40µV RMS (10Hz to 100kHz), and includes current limit with foldback and overtemperature protection. Input voltage ranges from 1.2V to 23V, and it is designed for applications requiring high current, adjustability to zero, and no heat sink.
IC REG LINEAR POS ADJ 3A 12DFN Product overview: LT3083MPDF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3083MPDF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3083MPDF |
| Product Name | 3A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 volts |
| IOUT | 3 amps |