The LT3083IT#PBF is a 3A adjustable low dropout linear regulator in a 5-lead plastic TO-220 package, designed for high-current applications requiring output voltage adjustment down to 0V and stability with minimum 10µF ceramic capacitors. It operates with an input voltage range of 1.2V to 23V, maintains a dropout voltage of 310mV, and features a 50µA set pin current with 1% initial accuracy. The device includes current limiting and overtemperature protection, and is rated for an operating junction temperature range of -40°C to 125°C. Output voltage is programmed using a single external resistor, and multiple units can be paralleled for increased current or heat spreading.
IC REG LINEAR POS ADJ 3A TO220-5 Product overview: LT3083IT#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3083IT#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3083IT#PBF |
| Product Name | 3A TO220 Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 volts |
| IOUT | 3 amps |